Steel hubless spur gear with module 2, 24 teeth, standard full-depth teeth, 20° pressure angle, and S45C steel material. The part is available in S5 precision grade per JIS B1702: 1976, with a 12 mm bore and a theoretical backlash range of 0.14 to 0.30 mm. Allowable torque is 4.24 N·m (0.43 kgf·m) under assumed usage conditions.
Module 2, 24 Tooth Mild Steel Hubless Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-24J12 | KSSA2-24J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 24 Tooth Mild Steel Hubless Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |