QTC METRIC GEARS Metal Spur Gears (metric) KSSA2-100J40

Description
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSA2 series steel hubless spur gears with module 2, 100 teeth, and S45C material, featuring a 90mm bore diameter, 20° pressure angle, and JIS grade N8 precision per JIS B1702-1:1998, with an allowable torque of 72.7 N·m and backlash of 0.20~0.44 mm.

Datasheet Summary
Powered by GS/AI

KSSA2 series steel hubless spur gears with module 2, 100 teeth, and S45C material, featuring a 90mm bore diameter, 20° pressure angle, and JIS grade N8 precision per JIS B1702-1:1998, with an allowable torque of 72.7 N·m and backlash of 0.20~0.44 mm.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA2-100J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA2-100J40
Metal Spur Gears (metric) KSSA2-100J40
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore

Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore - KSSA2-100J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore
KSSA2-100J40
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore KSSA2-100J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA2-100J40 KSSA2-100J40
Product Name Metal Spur Gears (metric) Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 32 Tooth Brass Spur Gear - A 1B 2MY03032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details