QTC METRIC GEARS Metal Spur Gears (metric) KSSA2-100J35

Description
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 2, 100 teeth, 20° pressure angle, and JIS grade N8 precision, made from S45C steel with tooth hardness less than 194HB. The part has a 90mm bore and 18mm tooth width, with an allowable torque of 72.7 N·m and backlash ranging from 0.20 to 0.44 mm. The gear is designed for standard full-depth teeth and is part of the KSSA series with S6 hub support.

Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 2, 100 teeth, 20° pressure angle, and JIS grade N8 precision, made from S45C steel with tooth hardness less than 194HB. The part has a 90mm bore and 18mm tooth width, with an allowable torque of 72.7 N·m and backlash ranging from 0.20 to 0.44 mm. The gear is designed for standard full-depth teeth and is part of the KSSA series with S6 hub support.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA2-100J35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA2-100J35
Metal Spur Gears (metric) KSSA2-100J35
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore

Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore - KSSA2-100J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore
KSSA2-100J35
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore KSSA2-100J35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA2-100J35 KSSA2-100J35
Product Name Metal Spur Gears (metric) Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Worm & Pinion Gears - 5216935 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 20
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08A300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details