Steel hubless spur gear with a module of 2, 100 teeth, and a bore diameter of 90 mm, designed for standard full-depth teeth at a 20° pressure angle. The gear is made of S45C steel and meets JIS grade N8 precision (JIS B1702-1:1998). It has a tooth hardness of less than 194 HB, an allowable torque of 72.7 N·m, and a backlash range of 0.20~0.44 mm. Weight is 29.7 kg. The part uses S6 profile and is supplied with a finished bore.
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA2-100J22 | KSSA2-100J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |