QTC METRIC GEARS Metal Spur Gears (metric) KSSA2-100J20

Description
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSA2-100 is a steel hubless spur gear with a module of 2, 100 teeth, a pressure angle of 20°, and a precision grade of JIS N8 (JIS B1702-1: 1998). It is made of S45C steel with a tooth hardness of less than 194HB, has a tooth width of 12 mm, and a bore diameter of 90 mm. The gear has an outside diameter of 204 mm, an overall thickness of 291 mm, and an allowable torque of 72.7 N·m (7.42 kgf·m). Backlash is specified as 0.20~0.44 mm, and the weight is 3.90 kg.

Datasheet Summary
Powered by GS/AI

KSSA2-100 is a steel hubless spur gear with a module of 2, 100 teeth, a pressure angle of 20°, and a precision grade of JIS N8 (JIS B1702-1: 1998). It is made of S45C steel with a tooth hardness of less than 194HB, has a tooth width of 12 mm, and a bore diameter of 90 mm. The gear has an outside diameter of 204 mm, an overall thickness of 291 mm, and an allowable torque of 72.7 N·m (7.42 kgf·m). Backlash is specified as 0.20~0.44 mm, and the weight is 3.90 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA2-100J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA2-100J20
Metal Spur Gears (metric) KSSA2-100J20
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore

Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore - KSSA2-100J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
KSSA2-100J20
Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore KSSA2-100J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA2-100J20 KSSA2-100J20
Product Name Metal Spur Gears (metric) Module 2, 100 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details
KHK AG5-60R1E38, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e38 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details