Steel hubless spur gears with module 1, 80 teeth, and a tooth width of 10 mm, designed for standard full-depth teeth at a 20° pressure angle from S45C steel. The gear has a bore diameter of 80 mm, an outer diameter of 82 mm, and an overall height of 10 mm. It has an allowable torque of 6.23 N·m and a backlash tolerance of 0.39 mm, with JIS Grade N8 precision according to JIS B1702-1:1998. The part features a hubless design and is intended for applications requiring high precision in metric gearing systems.
Module 1, 80 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-80J35 | KSSA1-80J35 |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Mild Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |