Steel hubless spur gear with module 1, 80 teeth, and 10 mm tooth width, conforming to JIS grade N8 (JIS B1702-1: 1998). Made of S45C steel with a tooth hardness less than 194 HB. Has a bore diameter of 10 mm, an outside diameter of 82 mm, and an allowable torque of 6.23 N·m. Backlash is 0.39 mm under normal meshing conditions. Designed for use without secondary operations that narrow tooth width to preserve precision and strength.
Module 1, 80 Tooth Mild Steel Hubless Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-80J12 | KSSA1-80J12 |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Mild Steel Hubless Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |