Steel hubless spur gear with module 1, 70 teeth, and a tooth width of 10 mm, conforming to JIS grade N8 precision (JIS B1702-1:1998). The gear is made of S45C steel with a tooth hardness of less than 194 HB, features a 20° pressure angle, and has a bore diameter of 70 mm. The allowable torque is 29.1 N·m (2.96 kgf·m), with a theoretical backlash range of 0.14 to 0.32 mm. The part is mounted with a standard full-depth tooth profile and is designed for hubless shaft mounting.
Module 1, 70 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-70J18 | KSSA1-70J18 |
| Product Name | Metal Spur Gears (metric) | Module 1, 70 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |