Steel hubless spur gear with module 1, 70 teeth, 10 mm tooth width, and a pitch diameter of 70 mm, designed for use with a 10 mm bore. It conforms to JIS grade N8 precision (JIS B1702-1:1998), has a 20° pressure angle, and is made of S45C steel. The allowable torque is 2.96 N·m (0.30 kgf·m), and the theoretical backlash ranges from 0.12 to 0.26 mm. Weight is 1.00 kg. Backlash values are theoretical for a pair of identical meshing gears.
Module 1, 70 Tooth Mild Steel Hubless Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-70J10 | KSSA1-70J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 70 Tooth Mild Steel Hubless Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |