Steel hubless spur gear with module 1, 60 teeth, and a 15 mm bore, designed for precision applications with a 20° pressure angle and S45C material. Complies with JIS grade N8 (JIS B1702-1: 1998) precision standard. Tooth hardness is less than 194 HB. Allowable torque is 3.40 N·m (0.35 kgf·m) with a theoretical backlash range of 0.14-0.32 mm. Dimensions include an outer diameter of 62 mm, tooth width of 10 mm, and weight of 2.47 kg. Product design avoids secondary operations that narrow tooth width to preserve strength and precision.
Module 1, 60 Tooth Mild Steel Hubless Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-60J15 | KSSA1-60J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Mild Steel Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |