KSSA1-56 is a steel hubless spur gear with module 1, 56 teeth, 10 mm tooth width, and a 56 mm pitch diameter. Made of S45C steel, it has a JIS grade N8 precision rating and a 20° pressure angle. The bore diameter is 14 mm, and the axial width is 10 mm. Allowable torque is 2.94 N·m (0.30 kgf·m), with a theoretical backlash range of 0.14~0.32 mm and a weight of 0.63 kg.
Module 1, 56 Tooth Mild Steel Hubless Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-56J14 | KSSA1-56J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Mild Steel Hubless Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |