KSSA1-56 is a steel hubless spur gear with a module of 1, 56 teeth, and a tooth width of 10 mm, made from S45C steel with a hardness under 194 HB. It has a pressure angle of 20° and complies with JIS grade N8 precision (JIS B1702-1: 1998). The gear has a pitch diameter of 56 mm, outside diameter of 58 mm, and an allowable torque of 2.94 N·m (0.30 kgf·m). The theoretical backlash is 0.14-0.32 mm. The part is designed for use in applications requiring precision gear meshing and should not undergo secondary operations that reduce tooth width.
Module 1, 56 Tooth Mild Steel Hubless Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-56J10 | KSSA1-56J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Mild Steel Hubless Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |