Steel hubless spur gear with module 1, 55 teeth, 10 mm thickness, 20° pressure angle, and JIS grade N8 precision, made from S45C steel. The part has a bore diameter of 10 mm, an outside diameter of 57 mm, and a tooth width of 10 mm. Allowable torque is 2.83 N·m (0.29 kgf·m), with theoretical backlash between 0.08 and 0.18 mm. Weight is 0.18 kg.
Module 1, 55 Tooth Mild Steel Hubless Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-55J10 | KSSA1-55J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 55 Tooth Mild Steel Hubless Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |