QTC METRIC GEARS Metal Spur Gears (metric) KSSA1-50

Description
Module 1, 50 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Request a Quote
Description
Module 1, 50 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 1, 50 teeth, and 10 mm tooth width, conforming to JIS grade N8 precision (JIS B1702-1: 1998). Made from S45C steel with a hardness less than 194 HB, featuring a 20° pressure angle and standard full-depth teeth. Has a bore diameter of 10 mm, an outside diameter of 52 mm, and an overall width of 10 mm. Theoretical backlash is 0.15 mm, with an allowable torque of 1.98 N·m (0.20 kgf·m). Weight is 0.50 kg.

Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 1, 50 teeth, and 10 mm tooth width, conforming to JIS grade N8 precision (JIS B1702-1: 1998). Made from S45C steel with a hardness less than 194 HB, featuring a 20° pressure angle and standard full-depth teeth. Has a bore diameter of 10 mm, an outside diameter of 52 mm, and an overall width of 10 mm. Theoretical backlash is 0.15 mm, with an allowable torque of 1.98 N·m (0.20 kgf·m). Weight is 0.50 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA1-50 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA1-50
Metal Spur Gears (metric) KSSA1-50
Module 1, 50 Tooth Mild Steel Hubless Spur Gear with Plain Bore

Module 1, 50 Tooth Mild Steel Hubless Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1, 50 Tooth Mild Steel Hubless Spur Gear with Plain Bore - KSSA1-50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 50 Tooth Mild Steel Hubless Spur Gear with Plain Bore
KSSA1-50
Module 1, 50 Tooth Mild Steel Hubless Spur Gear with Plain Bore KSSA1-50
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA1-50 KSSA1-50
Product Name Metal Spur Gears (metric) Module 1, 50 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
24 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
KHK NSU2-28J10, Module 2, 28 Tooth, Nylon Spur Gears with Steel Core - nsu2-28j10 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 28
Design Metric
View Details