QTC METRIC GEARS Metal Spur Gears (metric) KSSA1.5-80J50

Description
Module 1.5, 80 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Description
Module 1.5, 80 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 1.5, 80 teeth, 15 mm tooth width, and 120 mm outer diameter, conforming to JIS grade N8 precision. Made from S45C steel with standard full-depth teeth at 20° pressure angle. Theoretical backlash ranges from 0.14 to 0.32 mm. Allowable torque is 22.0 N·m (2.24 kgf·m). Weight is 1.31 kg.

Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 1.5, 80 teeth, 15 mm tooth width, and 120 mm outer diameter, conforming to JIS grade N8 precision. Made from S45C steel with standard full-depth teeth at 20° pressure angle. Theoretical backlash ranges from 0.14 to 0.32 mm. Allowable torque is 22.0 N·m (2.24 kgf·m). Weight is 1.31 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA1.5-80J50 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA1.5-80J50
Metal Spur Gears (metric) KSSA1.5-80J50
Module 1.5, 80 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore

Module 1.5, 80 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore - KSSA1.5-80J50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore
KSSA1.5-80J50
Module 1.5, 80 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore KSSA1.5-80J50
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA1.5-80J50 KSSA1.5-80J50
Product Name Metal Spur Gears (metric) Module 1.5, 80 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 58 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05058 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 58
Design Metric
View Details