Steel hubless spur gear with module 1.5, 80 teeth, and 15 mm tooth width, designed for standard full-depth teeth at 20° pressure angle. Made from S45C steel with precision grade JIS N8 per JIS B1702-1:1998. Dimensions include an outside diameter of 123 mm, pitch diameter of 120 mm, and thickness of 15 mm. Allowable torque is 22.0 N·m (2.24 kgf·m) with theoretical backlash between 0.14 and 0.32 mm. Weight is 1.31 kg. Backlash values apply to pairs of identical gears in mesh.
Module 1.5, 80 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-80J16 | KSSA1.5-80J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 80 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |