Module 1.5 steel hubless spur gear with 80 teeth, 15 mm face width, and JIS grade N8 precision. The gear has a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with a hardness less than 194 HB. The allowable torque is 22.0 N·m, and the theoretical backlash range is 0.14-0.32 mm. Weight is 1.31 kg. Bore dimensions and other mechanical values are referenced for the S5 series variant KSSA1.5-80, as no specific details for KSSA1.5-80J15 are provided. Secondary operations that reduce tooth width are cautioned against due to impact on precision and strength.
Module 1.5, 80 Tooth Mild Steel Hubless Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-80J15 | KSSA1.5-80J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 80 Tooth Mild Steel Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |