KSSA1.5-80 is a steel hubless spur gear with a module of 1.5, 80 teeth, and a tooth width of 15 mm. It is made from S45C steel and conforms to JIS grade N8 precision (JIS B1702-1: 1998). The gear has a plain bore with an outside diameter of 123 mm and an inside diameter of 80 mm. It has an allowable torque of 22.0 N·m and a theoretical backlash of 0.14-0.32 mm. The weight is 1.31 kg. Secondary operations that narrow tooth width are cautioned against due to impacts on precision and strength.
Module 1.5, 80 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-80 | KSSA1.5-80 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 80 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |