Steel hubless spur gear with module 1.5, 70 teeth, and 15 mm tooth width, conforming to JIS grade N8 (JIS B1702-1: 1998), made from S45C steel with standard full-depth teeth and a 20° pressure angle. The gear has a bore diameter of 105 mm and an outside diameter of 108 mm. Theoretical backlash ranges from 0.14 to 0.32 mm, and the allowable torque is 16.6 N·m (1.69 kgf·m). Weight is 1.00 kg.
Module 1.5, 70 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-70J50 | KSSA1.5-70J50 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 70 Tooth Mild Steel Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |