Steel hubless spur gear with module 1.5, 70 teeth, and 15 mm tooth width, rated for JIS Grade N8 precision (JIS B1702-1:1998), made from S45C steel with a hardness less than 194HB, pressure angle of 20°, and an allowable torque of 98.0 N·m (10.0 kgf·m), with theoretical backlash of 0.14-0.32 mm.
Module 1.5, 70 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-70J25 | KSSA1.5-70J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 70 Tooth Mild Steel Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |