The KSSA1.5-70 is a steel hubless spur gear with a module of 1.5, 70 teeth, and a tooth width of 15 mm. It has a pitch diameter of 105 mm, an outer diameter of 108 mm, and an axle bore diameter of 15 mm. The gear is made of S45C steel and meets JIS grade N8 precision standards (JIS B1702-1:1998). The backlash is specified as 0.14~0.32 mm, and it has an allowable torque of 16.6 N·m (1.69 kgf·m). The weight is 1.00 kg.
Module 1.5, 70 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-70 | KSSA1.5-70 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 70 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |