Steel hubless spur gear with module 1.5, 60 teeth, 15 mm tooth width, and 90 mm pitch diameter. Precision grade JIS N8 per JIS B1702-1:1998. Made of S45C steel with no heat treatment. Allowable torque is 8.18 N·m (0.83 kgf·m). Backlash ranges from 0.14 to 0.32 mm. Pitch diameter is 90 mm, outer diameter is 93 mm. Weighs 0.73 kg. Designed for standard full-depth teeth with 20° pressure angle.
Module 1.5, 60 Tooth Mild Steel Hubless Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-60J15 | KSSA1.5-60J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 60 Tooth Mild Steel Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |