KSSA1.5-60 is a hubless spur gear with a module of 1.5, 60 teeth, and a tooth width of 15 mm, manufactured from S45C steel with JIS grade N8 precision per JIS B1702-1:1998. The gear has a standard full-depth profile with a 20° pressure angle and a theoretical backlash of 0.14~0.32 mm. It weighs 0.73 kg and has an allowable torque of 8.34 N·m (0.835 kgf·m). The bore dimensions are not explicitly listed but are consistent with the S5 series design for this module. Secondary operations that reduce tooth width are discouraged to preserve precision and strength.
Module 1.5, 60 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-60 | KSSA1.5-60 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 60 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |