Steel hubless spur gear with module 1.5, 56 teeth, 15 mm tooth width, and 84 mm outer diameter, made of S45C steel with JIS grade N8 precision. Pitch diameter is 84 mm, bore diameter is 56 mm, and allowable torque is 10.4 N·m. Backlash ranges from 0.14 to 0.32 mm. Weight is 0.63 kg. Pressure angle is 20°, with standard full-depth teeth.
Module 1.5, 56 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-56J16 | KSSA1.5-56J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 56 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |