Module 1.5 steel hubless spur gear with 50 teeth, 15 mm tooth width, 75 mm pitch diameter, 78 mm outside diameter, and 15 mm bore. Precision grade JIS N8 (JIS B1702-1:1998), 20° pressure angle, S45C material, standard full-depth teeth. Allowable torque is 8.15 N·m (0.83 kgf·m), with theoretical backlash of 0.14-0.32 mm and weight of 0.50 kg.
Module 1.5, 50 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-50J17 | KSSA1.5-50J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 50 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |