Steel hubless spur gear with module 1.5, 48 teeth, and JIS grade N8 precision (JIS B1702-1:1998), manufactured from S45C steel with standard full-depth teeth and a 20° pressure angle. Pitch diameter is 72 mm, outside diameter is 75 mm, and tooth width is 15 mm. Rated for an allowable torque of 7.47 N·m (0.76 kgf·m) with theoretical backlash of 0.14 to 0.32 mm. The gear includes no specified bore finish or secondary modifications.
Module 1.5, 48 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-48J28 | KSSA1.5-48J28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 48 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |