QTC METRIC GEARS Metal Spur Gears (metric) KSSA1.5-45J18

Description
Module 1.5, 45 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore
Request a Quote
Description
Module 1.5, 45 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 1.5 and 45 teeth, featuring a nominal bore of 67.5 mm and tooth width of 15 mm, designed for standard full-depth teeth with a 20° pressure angle. Made from S45C steel with JIS grade N8 precision (JIS B1702-1:1998). Allowable torque is 6.53 N·m (0.67 kgf·m), with theoretical backlash ranging from 0.14 to 0.32 mm. Weight is 0.40 kg.

Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 1.5 and 45 teeth, featuring a nominal bore of 67.5 mm and tooth width of 15 mm, designed for standard full-depth teeth with a 20° pressure angle. Made from S45C steel with JIS grade N8 precision (JIS B1702-1:1998). Allowable torque is 6.53 N·m (0.67 kgf·m), with theoretical backlash ranging from 0.14 to 0.32 mm. Weight is 0.40 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA1.5-45J18 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA1.5-45J18
Metal Spur Gears (metric) KSSA1.5-45J18
Module 1.5, 45 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore

Module 1.5, 45 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 45 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore - KSSA1.5-45J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 45 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore
KSSA1.5-45J18
Module 1.5, 45 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore KSSA1.5-45J18
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA1.5-45J18 KSSA1.5-45J18
Product Name Metal Spur Gears (metric) Module 1.5, 45 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details
Module 2.5, 30 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK25030A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details