Steel hubless spur gear with a module of 1.5, 45 teeth, and a tooth width of 15 mm, designed for metric gear systems. The gear conforms to JIS B1702-1:1998 grade N8 precision and is made of S45C steel with a hardness of less than 194 HB. It has a pressure angle of 20° and standard full-depth teeth. The allowable torque is 6.53 N·m (0.67 kgf·m), with a theoretical backlash range of 0.14-0.32 mm and a weight of 0.40 kg.
Module 1.5, 45 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-45J17 | KSSA1.5-45J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 45 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |