QTC METRIC GEARS Metal Spur Gears (metric) KSSA1.5-40J19

Description
Module 1.5, 40 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 1.5, 40 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 1.5, 40 teeth, and 15 mm tooth width, made from S45C material with JIS grade N8 precision. The gear has an outside diameter of 63 mm, bore diameter of 60 mm, and thickness of 15 mm. It has an allowable torque of 5.07 N·m and a theoretical backlash range of 0.12-0.26 mm. The part is designed for standard full-depth teeth at a 20° pressure angle with no heat treatment applied.

Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 1.5, 40 teeth, and 15 mm tooth width, made from S45C material with JIS grade N8 precision. The gear has an outside diameter of 63 mm, bore diameter of 60 mm, and thickness of 15 mm. It has an allowable torque of 5.07 N·m and a theoretical backlash range of 0.12-0.26 mm. The part is designed for standard full-depth teeth at a 20° pressure angle with no heat treatment applied.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA1.5-40J19 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA1.5-40J19
Metal Spur Gears (metric) KSSA1.5-40J19
Module 1.5, 40 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore

Module 1.5, 40 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 40 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore - KSSA1.5-40J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 40 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore
KSSA1.5-40J19
Module 1.5, 40 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore KSSA1.5-40J19
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA1.5-40J19 KSSA1.5-40J19
Product Name Metal Spur Gears (metric) Module 1.5, 40 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 192 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32192 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 192
Design English
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 5216553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details