KSSA1.5-36 is a steel hubless spur gear with a module of 1.5, 36 teeth, and a tooth width of 15 mm. It conforms to JIS grade N8 (JIS B1702-1: 1998) precision standards, has a 20° pressure angle, and is made of S45C steel with a tooth hardness less than 194HB. The bore diameter is unspecified, and the allowable torque is 4.09 N·m (0.42 kgf·m). Backlash is specified between 0.12 and 0.26 mm. The gear is designed for use under standard conditions, with cautions against secondary operations that reduce tooth width due to adverse effects on precision and strength.
Module 1.5, 36 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-36 | KSSA1.5-36 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 36 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |