QTC METRIC GEARS Metal Spur Gears (metric) KSSA1.5-35J16

Description
Module 1.5, 35 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 1.5, 35 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSA1.5-35J16 is a metal spur gear with a module of 1.5 and 35 teeth, designed for precision applications. It features a finished bore of 16mm, making it suitable for various mechanical assemblies. The gear is manufactured from S45C steel, which provides a balance of strength and durability. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The gear adheres to JIS grade N8 precision standards, indicating a high level of accuracy in its dimensions. The pressure angle is set at 20°, which is standard for spur gears, allowing for efficient power transmission. This gear is ideal for applications requiring reliable performance and precision in motion transfer.

Datasheet Summary
Powered by GS/AI

The KSSA1.5-35J16 is a metal spur gear with a module of 1.5 and 35 teeth, designed for precision applications. It features a finished bore of 16mm, making it suitable for various mechanical assemblies. The gear is manufactured from S45C steel, which provides a balance of strength and durability. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The gear adheres to JIS grade N8 precision standards, indicating a high level of accuracy in its dimensions. The pressure angle is set at 20°, which is standard for spur gears, allowing for efficient power transmission. This gear is ideal for applications requiring reliable performance and precision in motion transfer.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA1.5-35J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA1.5-35J16
Metal Spur Gears (metric) KSSA1.5-35J16
Module 1.5, 35 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore

Module 1.5, 35 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 35 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore - KSSA1.5-35J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 35 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore
KSSA1.5-35J16
Module 1.5, 35 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore KSSA1.5-35J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA1.5-35J16 KSSA1.5-35J16
Product Name Metal Spur Gears (metric) Module 1.5, 35 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK KSCP10-30, CP10, Module 3.18, 30 Tooth, CP Hardened Spur Gears - kscp10-30 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04A075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details