KSSA1.5-32 is a steel hubless spur gear with a module of 1.5, 32 teeth, and a tooth width of 15 mm. It is made of S45C steel with a tooth hardness of less than 194 HB and a 20° pressure angle. The gear conforms to JIS grade N8 precision (JIS B1702-1: 1998). It has an outer diameter of 51 mm, a bore diameter of 48 mm, and weighs 0.20 kg. The allowable torque is 3.80 N·m (0.38 kgf·m), with a theoretical backlash range of 0.12~0.26 mm. Secondary operations that reduce tooth width are cautioned against due to impact on precision and strength.
Module 1.5, 32 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-32 | KSSA1.5-32 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 32 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |