Steel hubless spur gear with module 1.5, 28 teeth, 15 mm tooth width, and 42 mm outside diameter, designed for standard full-depth teeth at a 20° pressure angle. Made of S45C steel with a theoretical backlash range of 0.12 to 0.26 mm when mated with an identical gear. Pitch diameter is 42 mm, bore diameter is 10 mm, and thickness is 15 mm. Matches JIS grade N8 precision (JIS B1702-1:1998) and is designated as S5 in the series. Weight is 0.15 kg.
Module 1.5, 28 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-28J17 | KSSA1.5-28J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 28 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |