KSSA1.5-28 is a steel hubless spur gear with a module of 1.5, 28 teeth, and a tooth width of 15 mm. It has a pressure angle of 20°, is made of S45C steel, and complies with JIS grade N8 precision (JIS B1702-1: 1998). The gear has a plain bore, an outside diameter of 45 mm, and an axis bore diameter of 42 mm. Its allowable torque is 31.2 N·m (3.18 kgf·m), and the theoretical backlash is 0.12-0.26 mm. The weight is 0.15 kg.
Module 1.5, 28 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-28 | KSSA1.5-28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 28 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |