Steel hubless spur gears with module 1.5 and 24 teeth, featuring a 36mm outside diameter, 39mm outside diameter, 15mm tooth width, and a theoretical backlash range of 0.12-0.26 mm. Made from S45C steel with JIS grade 8 precision, 20° pressure angle, and standard full-depth teeth. The allowable torque is 25.2 N·m (2.57 kgf·m) and the weight is 0.11 kg. Backlash values are specified for pairs of identical gears in mesh. These gears are designated as KSSA1.5-24 in the series and may be ordered with additional suffixes for finish or packaging.
Module 1.5, 24 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-24J16 | KSSA1.5-24J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 24 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |