Steel hubless spur gears with module 1.5 and 24 teeth, featuring a 36 mm outside diameter, 15 mm tooth width, and 48 mm pitch diameter. Made from S45C steel with JIS grade N8 precision and a 20° pressure angle. Configured with a bore diameter of 36 mm and an axial thickness of 15 mm. Backlash ranges from 0.12 to 0.26 mm, with an allowable torque of 25.2 N·m (2.57 kgf·m). Weight is 0.11 kg.
Module 1.5, 24 Tooth Mild Steel Hubless Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-24J15 | KSSA1.5-24J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 24 Tooth Mild Steel Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |