Steel hubless spur gear with module 1.5, 20 teeth, pressure angle 20°, standard full depth teeth, made of S45C steel, JIS grade N8 precision, 15 mm tooth width, and 30 mm bore diameter. Allowable torque is 1.15 N·m (0.12 kgf·m), with theoretical backlash of 0.10-0.22 mm and weight of 0.074 kg.
Module 1.5, 20 Tooth Mild Steel Hubless Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-20J12 | KSSA1.5-20J12 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 20 Tooth Mild Steel Hubless Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |