QTC METRIC GEARS Metal Spur Gears (metric) KSSA1.5-100J40

Description
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore
Request a Quote Datasheet
Description
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA1.5-100J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA1.5-100J40
Metal Spur Gears (metric) KSSA1.5-100J40
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore

Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore - KSSA1.5-100J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore
KSSA1.5-100J40
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore KSSA1.5-100J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA1.5-100J40 KSSA1.5-100J40
Product Name Metal Spur Gears (metric) Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
64 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details