QTC METRIC GEARS Metal Spur Gears (metric) KSSA1.5-100J30

Description
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 1.5, 100 teeth, and 15 mm tooth width, conforming to JIS grade N8 (JIS B1702-1: 1998). Made of S45C steel with standard full-depth teeth and a 20° pressure angle. The gear has a bore diameter of 70 mm and an outer diameter of 153 mm, with a total height of 15 mm. The allowable torque is 15.0 N·m, and the theoretical backlash ranges from 0.18 to 0.38 mm. The part weighs 3.62 kg.

Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 1.5, 100 teeth, and 15 mm tooth width, conforming to JIS grade N8 (JIS B1702-1: 1998). Made of S45C steel with standard full-depth teeth and a 20° pressure angle. The gear has a bore diameter of 70 mm and an outer diameter of 153 mm, with a total height of 15 mm. The allowable torque is 15.0 N·m, and the theoretical backlash ranges from 0.18 to 0.38 mm. The part weighs 3.62 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA1.5-100J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA1.5-100J30
Metal Spur Gears (metric) KSSA1.5-100J30
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore

Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore - KSSA1.5-100J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore
KSSA1.5-100J30
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore KSSA1.5-100J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA1.5-100J30 KSSA1.5-100J30
Product Name Metal Spur Gears (metric) Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
32 D.P., 32 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design English
View Details