Steel hubless spur gear with module 1.5, 100 teeth, and 15 mm tooth width, conforming to JIS grade N8 (JIS B1702-1:1998), made from S45C steel with a standard 20° pressure angle and full-depth teeth. The gear has an outer diameter of 153 mm, bore diameter of 70 mm, and dimensions H=15 mm, A=125 mm, B=150 mm, C=15 mm, D=153 mm, E=15 mm, I=35.5 mm, and weight of 1.72 kg. Allowable torque is 3.62 N·m with theoretical backlash between 0.18 mm and 0.38 mm.
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-100J22 | KSSA1.5-100J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |