Steel hubless spur gear with module 1.5, 100 teeth, and tooth width of 15 mm, designed for standard full-depth involute teeth at a 20° pressure angle. Made from S45C steel, with JIS grade N8 precision per JIS B1702-1:1998. Theoretical backlash ranges from 0.18 to 0.38 mm. Allowable torque is 35.5 N·m, corresponding to 3.62 kgf·m. Weight is 1.72 kg. Bore dimensions and profile match the S6 configuration listed for KSSA1.5-100.
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-100J20 | KSSA1.5-100J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |