Steel hubless spur gear with module 1.5 and 100 teeth, 15 mm tooth width, 150 mm outside diameter, and 70 mm bore diameter. Precision grade complies with JIS B1702-1:1998 (N8), pressure angle is 20°, material is S45C, and allowable torque is 35.5 N·m. Backlash ranges from 0.18 to 0.38 mm. Weight is 1.72 kg.
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-100J17 | KSSA1.5-100J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |