Steel hubless spur gear with module 1.5 and 100 teeth, featuring a 15 mm tooth width and 90 mm bore diameter. The gear conforms to JIS grade N8 precision (JIS B1702-1: 1998), has a 20° pressure angle, and is made from S45C steel. Maximum allowable torque is 35.5 N·m, with a theoretical backlash range of 0.18 to 0.38 mm. Weight is 1.72 kg.
Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1.5-100J16 | KSSA1.5-100J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 100 Tooth Mild Steel Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |