Steel hubless spur gear with module 1, 48 teeth, JIS Grade N8 precision, 20° pressure angle, S45C material, and 10mm tooth width. The gear has a 10mm bore, standard full-depth teeth, and an allowable torque of 2.13 N·m. Backlash is specified as 0.14 mm, and weight is 0.46 kg.
Module 1, 48 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-48J19 | KSSA1-48J19 |
| Product Name | Metal Spur Gears (metric) | Module 1, 48 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |