QTC METRIC GEARS Metal Spur Gears (metric) KSSA1-48J14

Description
Module 1, 48 Tooth Mild Steel Hubless Spur Gear with 14mm Finished Bore
Request a Quote
Description
Module 1, 48 Tooth Mild Steel Hubless Spur Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 1, 48 teeth, and tooth width 10 mm; precision grade JIS N8 (JIS B1702-1:1998), pressure angle 20°, material S45C, allowable torque 2.13 N·m (0.22 kgf·m), backlash 0.14 mm, weight 0.46 kg.

Datasheet Summary
Powered by GS/AI

Steel hubless spur gear with module 1, 48 teeth, and tooth width 10 mm; precision grade JIS N8 (JIS B1702-1:1998), pressure angle 20°, material S45C, allowable torque 2.13 N·m (0.22 kgf·m), backlash 0.14 mm, weight 0.46 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSA1-48J14 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSA1-48J14
Metal Spur Gears (metric) KSSA1-48J14
Module 1, 48 Tooth Mild Steel Hubless Spur Gear with 14mm Finished Bore

Module 1, 48 Tooth Mild Steel Hubless Spur Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 1, 48 Tooth Mild Steel Hubless Spur Gear with 14mm Finished Bore - KSSA1-48J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 48 Tooth Mild Steel Hubless Spur Gear with 14mm Finished Bore
KSSA1-48J14
Module 1, 48 Tooth Mild Steel Hubless Spur Gear with 14mm Finished Bore KSSA1-48J14
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSA1-48J14 KSSA1-48J14
Product Name Metal Spur Gears (metric) Module 1, 48 Tooth Mild Steel Hubless Spur Gear with 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.8, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details