Steel hubless spur gear with module 1, 45 teeth, and a pitch diameter of 45 mm, designed for standard full-depth teeth at 20° pressure angle. Made of S45C steel with JIS Grade N8 precision per JIS B1702-1:1998. Tooth hardness is less than 194 HB. Part has a tooth width of 10 mm and a bore diameter of 20 mm. Allowable torque is 1.86 N·m (0.19 kgf·m). Backlash is specified between 0.12 and 0.26 mm. Weight is 0.40 kg. Not intended for secondary operations that reduce tooth width.
Module 1, 45 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-45J20 | KSSA1-45J20 |
| Product Name | Metal Spur Gears (metric) | Module 1, 45 Tooth Mild Steel Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |