Steel hubless spur gear with module 1, 45 teeth, S5 tooth form, and 15 mm tooth width, made from S45C material with JIS grade N8 precision. The gear has a 20° pressure angle and standard full-depth teeth, with an allowable torque of 5.88 N·m and theoretical backlash ranging from 0.14 to 0.32 mm. The part is identified in the series as KSSA1-45, with exact bore dimensions and finishing not specified for KSSA1-45J19.
Module 1, 45 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-45J19 | KSSA1-45J19 |
| Product Name | Metal Spur Gears (metric) | Module 1, 45 Tooth Mild Steel Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |