Steel hubless spur gears with module 1, 40 teeth, and 10mm tooth width, designed for standard full-depth profiles at a 20° pressure angle, made from S45C steel with a hardness of less than 194HB. The gear has an allowable torque of 1.50 N·m, a backlash range of 0.095 mm, and a weight of 0.61 kg. Dimensions include an outside diameter of 42 mm and a pitch diameter of 40 mm. The product conforms to JIS grade N8 (JIS B1702-1:1998).
Module 1, 40 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-40J18 | KSSA1-40J18 |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Mild Steel Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |