KSSA1-35 is a steel hubless spur gear with module 1, 35 teeth, and a tooth width of 10 mm, made from S45C material with a hardness less than 194 HB. It has a pressure angle of 20°, standard full-depth teeth, and is precision-grade JIS N8 per JIS B1702-1:1998. The gear has a bore diameter of 12.4 mm and a pitch diameter of 35 mm. The allowable torque is 1.09 N·m (0.11 kgf·m), with a theoretical backlash of 0.072 mm. The part weighs 0.035 kg and is designed for use without secondary operations that narrow tooth width, as this compromises precision and strength.
Module 1, 35 Tooth Mild Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-35 | KSSA1-35 |
| Product Name | Metal Spur Gears (metric) | Module 1, 35 Tooth Mild Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |