Steel hubless spur gear with module 1, 32 teeth, and 10 mm tooth width, conforming to JIS grade N8 (JIS B1702-1: 1998), made of S45C steel. Designed for use with an 8 mm bore, it has an allowable torque of 0.092 N·m and a theoretical backlash of 0.059 mm. The gear is part of the KSSA1 series, with dimensions matching the KSSA1-32 variant.
Module 1, 32 Tooth Mild Steel Hubless Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-32J8 | KSSA1-32J8 |
| Product Name | Metal Spur Gears (metric) | Module 1, 32 Tooth Mild Steel Hubless Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |